FORD - WSK-M11P47-A4

PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 24 June 2014
Status: inactive
Page Count: 11

Document History

November 12, 2015
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
WSK-M11P47-A4
June 24, 2014
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
May 8, 2012
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
August 29, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 0.3 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
February 12, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
October 13, 2003
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
November 2, 1993
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 TO 0.3 MM GAP
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-11P47-A1: Two component...

References

Advertisement