FORD WSS-M22P6-A5
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, Ni PLATED, 175 C ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 June 2014 |
| Status: | inactive |
| Page Count: | 9 |
Document History
FORD WSS-M22P6-A5
June 11, 2014
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, Ni PLATED, 175 C ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 175 C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This...
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, NI PLATED, 175 C
A description is not available for this item.