DSF/ISO/IEC DIS 30129

Application of equipotential bonding and earthing in buildings with information technology equipment

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 48
ICS Code (Interface and interconnection equipment): 35.200
scope:

This International Standard specifies requirements and recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other structures in which information technology (IT) and, more generally, telecommunications equipment is intended to be installed in order to a) minimise the risk to the correct function of that equipment and interconnecting cabling from electrical hazards, b) provide the telecommunications installation with a reliable signal reference - which may improve immunity from electromagnetic interference (EMI).

Document History

DSF/ISO/IEC DIS 30129
Application of equipotential bonding and earthing in buildings with information technology equipment
This International Standard specifies requirements and recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other...
Advertisement