DSF/ISO/IEC FDIS 10373-2
Identification cards -- Test methods - Cards with magnetic stripes
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, for example ISO/IEC 7810, or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.
Document History
DSF/ISO/IEC FDIS 10373-2
Identification cards -- Test methods - Cards with magnetic stripes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...