DS/ISO 3008-2

Fire-resistance tests – Part 2: Lift landing door assemblies

inactive
Organization: DS
Publication Date: 2 May 2014
Status: inactive
Page Count: 34
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

ISO 3008-2:2014 specifies the method of the test for determining the fire resistance of the lift landing door assemblies which can be exposed to fire from the landing side. The procedure applies to all the types of lift landing door assemblies used as a means of access to the lifts in buildings and which are intended to provide a fire barrier to the spread of fire via the lift well. The procedure allows for the measurement of integrity and, if required, the measurement of radiation and thermal insulation. No requirements other than the verification that the specimen is operational are included for the mechanical conditioning before the test.

Document History

June 6, 2017
Fire-resistance tests – Part 2: Lift landing door assemblies
ISO 3008-2:2017 specifies the method of test for determining the fire-resistance of lift landing door assemblies which can be exposed to a fire from the landing side. The procedure is applicable to...
DS/ISO 3008-2
May 2, 2014
Fire-resistance tests – Part 2: Lift landing door assemblies
ISO 3008-2:2014 specifies the method of the test for determining the fire resistance of the lift landing door assemblies which can be exposed to fire from the landing side. The procedure applies to...
Fire-resistance tests – Part 2: Lift landing door assemblies
This part of ISO 3008 specifies the method of test for determining the fire resistance of lift landing door assemblies which may be exposed to a fire from the landing side. The procedure applies to...
Advertisement