DSF/prEN 12392 rev
Aluminium and aluminium alloys - Wrought products and cast products - Special requirements for products intended for the production of pressure equipment
| Organization: | DS |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This European Standard specifies the material requirements and testing procedures applicable to wrought and cast aluminium and aluminium alloys intended for use in the production of pressure equipment, according to the definition given in European Pressure Equipment Directive 97/23/EC. The standard covers: - the products forms, grades and tempers of wrought and cast aluminium and aluminium alloys which may be used for such applications together with data for wrought and cast alloys over their permissible working temperature ranges; - the permissible alloys/ tempers covered by this are those given in Table A.1 and in B.1 for wrought alloys and in Table A.2 and in B.2 for castings; - the technical conditions for inspection and delivery, mechanical property limits and tolerances on form and dimensions by reference to the appropriate European standards for the relevant wrought and cast aluminium and aluminium alloys, and - additional requirements which are specific to pressure equipment applications. It applies to hot-rolled plate, cold-rolled sheet/ strip/ circles, extruded or extruded and cold drawn rod/bar, tube, extruded open / hollow profiles, forgings and castings. It is the sole objective of this standard to cover materials only for pressure purposes and it excludes any elements of fabrication or fabrication methods for pressure equipment; such information can be found in the relevant standards listed in the 'Bibliography' section.
Document History