DSF/FprEN ISO 683-17 rev
Heat-treated steels, alloy steels and free-cutting steels - Part 17: Ball and roller bearing steels (ISO/FDIS 683-17:2014)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This part of ISO 683 specifies the technical delivery requirements for five groups of wrought ball and roller bearing steels as listed in Table 3, namely - through-hardening bearing steels (steels with about 1 % C and 1 % to 2 % Cr), - case-hardening bearing steels, - induction-hardening bearing steels (unalloyed and alloyed), - stainless bearing steels, and - high-temperature bearing steels.
Document History