DS/EN 50131-6/A1

Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies

inactive
Organization: DS
Publication Date: 25 June 2014
Status: inactive
Page Count: 14
ICS Code (Protection against crime): 13.310
scope:

This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS shall either be an integral part of an I&HAS component or stand-alone. The control functions of the PS may be incorporated as part of the PS device, or may be provided by another I&HAS component e.g. a CIE.This European Standard is not applicable when the PS requirements for I&HAS components are included within the relevant product standard.The requirements correspond to each of the four security grades given in the European Standard EN 50131-1, Alarm systems - Intrusion and hold-up systems - Part 1: System requirements.Requirements are also given for four environmental classes covering applications in internal and outdoor locations.This standard covers mandatory functions which shall be provided on all PS and optional functions which may be provided.Other functions associated with I&HAS not specified in this standard may be provided. Such functions shall not affect the requirements of any mandatory or optional functions.

Document History

June 21, 2021
Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS will either be an integral part...
October 30, 2017
Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS will either be an integral part...
DS/EN 50131-6/A1
June 25, 2014
Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS shall either be an integral...
February 25, 2008
Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS shall either be an integral...
April 30, 2007
Alarm systems - Intrusion and hold-up systems -- Part 6: Power supplies
A description is not available for this item.
October 22, 1997
Alarm systems - Intrusion systems - Part 6: Power supplies
This standard specifies requirements, testing procedures and performance criteria for Power Supplies (PS) for use in intrusion detection and hold-up-alarm systems in buildings. This standard covers...
Alarm systems – Intrusion and hold-up systems – Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS will either be an integral part...
Alarm systems - Intrusion and hold-up systems -- Part 6: Power supplies
This European Standard specifies the requirements, performance criteria and testing procedures for PS to be used as part of Intrusion and Hold up Alarm Systems. The PS shall either be an integral...
Alarm systems - Intrusion and hold-up systems -- Part 6: Power supplies
Add the following new 5th paragraph: This European Standard does not deal with requirements for compliance with EC regulatory Directives, such as the EMC Directive, Low Voltage Directive, etc. except...
Advertisement