SMPTE - ST 425-1 AMD 1

Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface - Amendment 1

inactive
Organization: SMPTE
Publication Date: 13 May 2014
Status: inactive
Page Count: 5
scope:

The purpose of this amendment is to add an additional provision which defines Time Code mapping into the Level A section. Numbers of the Mapping Structure are also added into the Table 13 of the Level B-DL section.

This amendment also modifies the provisions which define the data and ancillary data mappings of the Level B-DL to clarify the accordance with SMPTE ST 372.

This amendment also adds the note into the Level B-DL section to clarify the maximum number of audio channels that varies in accordance with the video format and the video frame rate.

Change instructions are shown in italics. Inserted text is shown thus. Deleted text is shown

Document History

October 23, 2017
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface
This standard defines three mapping formats: Level A, Level B Dual-Link mapping and Level B Dual-Stream mapping as described below; Level A specifies: The direct mapping of various uncompressed...
May 13, 2014
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface
This standard defines three mapping formats: Level A, Level B Dual-Link mapping and Level B Dual-Stream mapping as described below; Level A specifies: The direct mapping of various uncompressed...
ST 425-1 AMD 1
May 13, 2014
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface - Amendment 1
The purpose of this amendment is to add an additional provision which defines Time Code mapping into the Level A section. Numbers of the Mapping Structure are also added into the Table 13 of the...
March 30, 2011
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface
This standard defines three mapping formats: Level A, Level B Dual-Link mapping and Level B Dual-Stream mapping as described below; Level A specifies: The direct mapping of various uncompressed...

References

Advertisement