ISO 18515
Carbonaceous materials for the production of aluminium — Cathode blocks and baked anodes — Determination of compressive strength
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Materials for aluminium production): | 71.100.10 |
scope:
This International Standard specifies a method to determine the compressive strength of solid carbon and graphite materials at room temperature.
NOTE ISO 18515 is based on DIN 51910.
Document History
ISO 18515
June 15, 2014
Carbonaceous materials for the production of aluminium — Cathode blocks and baked anodes — Determination of compressive strength
This International Standard specifies a method to determine the compressive strength of solid carbon and graphite materials at room temperature.
NOTE ISO 18515 is based on DIN 51910.
March 15, 2007
Carbonaceous materials for the production of aluminium — Cathode blocks and baked anodes — Determination of compressive strength
A description is not available for this item.