ISO 12986-2

Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 2: Determination of flexural strength by the four-point method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2014
Status: active
Page Count: 12
ICS Code (Materials for aluminium production): 71.100.10
scope:

This part of ISO 12986 specifies a four-point method to determine the flexural strength of carbon and solid graphite materials at room temperature.

NOTE This part of ISO 12986 is based on DIN 51944.

Document History

ISO 12986-2
June 15, 2014
Carbonaceous materials used in the production of aluminium - Prebaked anodes and cathode blocks - Part 2: Determination of flexural strength by the four-point method
This part of ISO 12986 specifies a four-point method to determine the flexural strength of carbon and solid graphite materials at room temperature. NOTE This part of ISO 12986 is based on DIN 51944.
June 15, 2009
Carbonaceous materials used in the production of aluminium — Prebaked anodes and cathode blocks — Part 2: Determination of flexural strength by the four-point method
This part of ISO 12986 specifies a four-point method to determine the flexural strength of carbon and solid graphite materials at room temperature. NOTE ISO 12986 is based on DIN 51944.
February 15, 2005
Carbonaceous materials used in the production of aluminium Prebaked anodes and cathode blocks Part 2: Determination of flexural strength by the four-point method
A description is not available for this item.

References

Advertisement