BSI - BS EN 60079-28

Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation

inactive
Buy Now
Organization: BSI
Publication Date: 31 May 2007
Status: inactive
Page Count: 42
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20

Document History

September 26, 2023
Draft BS EN IEC 60079-28 Explosive atmospheres Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
September 26, 2023
Draft BS EN IEC 60079-28:2015/prAA Explosive atmospheres Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
October 31, 2015
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.
May 31, 2007
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
This part of IEC 60079 explains the potential ignition hazard from equipment using optical radiation intended for use in explosive gas atmospheres. It also covers equipment, which itself is located...
BS EN 60079-28
May 31, 2007
Explosive atmospheres - Part 28: Protection of equipment and transmission systems using optical radiation
A description is not available for this item.

References

Advertisement