NPFC - MIL-STD-188-182

Interoperability Standard for UHF SATCOM DAMA Orderwire Messages and Protocols

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 May 2014
Status: active
scope:

This standard defines mandatory requirements applicable to satellite communications (SATCOM) terminals required to operate over 5- and 25-kHz channels in a demand-assigned multiple access (DAMA) mode. The format and content of the Notification Message and Directed Messages fields of each DAMA forward orderwire message (DFOW) and the DROW Message field of each DAMA return orderwire (DROW) is defined. Each specific directed message is hereinafter referred to as a DFOW: (Directed Message name) and each specific DROW message is referred to as a DROW: (message name). The protocols for the interchange of directed and DROW messages, to provide control of access to satellite resources, are also defined. This standard will be used in conjunction with MIL-STD-188-183, which defines the time slot size and location and burst format for each DFOW, DROW, and user-to-user communications (UCOM) burst and the protocols for ranging and FOW monitoring that terminals perform to operate over ultra-high frequency (UHF) SATCOM channels in the DAMA mode.

Document History

February 2, 2023
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
Interoperability Standard for UHF SATCOM DAMA Orderwire Messages and Protocols
This standard defines mandatory requirements applicable to satellite communications (SATCOM) terminals required to operate over 5- and 25-kHz channels in a demand-assigned multiple access (DAMA)...
March 20, 2020
Interoperability Standard for UHF SATCOM DAMA Orderwire Messages and Protocols
A description is not available for this item.
MIL-STD-188-182
May 7, 2014
Interoperability Standard for UHF SATCOM DAMA Orderwire Messages and Protocols
This standard defines mandatory requirements applicable to satellite communications (SATCOM) terminals required to operate over 5- and 25-kHz channels in a demand-assigned multiple access (DAMA)...
November 12, 2010
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
This standard defines mandatory requirements applicable to satellite communications (SATCOM) terminals required to operate over 5- and 25-kHz channels in a demand-assigned multiple access (DAMA)...
June 2, 2008
nteroperability Standard for UHF SATCOM DAMA Orderwire Messages and Protocols
A description is not available for this item.
January 30, 2004
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
January 22, 1999
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
This standard is mandatory within the Department of Defense (DoD) and shall be invoked by equipment specifications for all future terminals required to operate in the DAMA mode over 5-kHz UHF SATCOM...
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
March 31, 1997
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
This standard establishes mandatory requirements applicable to satellite communications (SATCOM) terminals required to operate in demand-assigned multiple access (DAMA) mode over 5-kHz ultra high...
March 26, 1997
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
December 2, 1996
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
A description is not available for this item.
September 18, 1992
INTEROPERABILITY STANDARD FOR UHF SATCOM DAMA ORDERWIRE MESSAGES AND PROTOCOLS
This military standard (MIL-STD) establishes mandatory requirements applicable to satellite communications (SATCOM) terminals that are required for demand assigned multiple access (DAMA) operation...

References

Advertisement