MODUK - DEF STAN 80-108
Lacquer, Natural Shellac 40% Type QX
| Organization: | MODUK |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Standard relates to a lacquer based on natural shellac for sealing, adhesive and coating purposes, particularly the internal surfaces of rolled paper cases for pyrotechnic compositions.
The designation 'Type QX' indicates that the material is of a quality suitable for application where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Royal Armament Research and Development Establishment, Waltham Abbey, Essex.
Document History