ISO 12647-4

Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 4: Publication gravure printing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 24
ICS Code (Graphic technology in general): 37.100.01
scope:

This part of ISO 12647 specifies a number of process parameters and their values to be applied to four- colour publication gravure printing. The parameters and values are chosen in view of the complete process covering the process stages "colour separation", "making of the printing forme", "proof production", and "production printing".

This part of ISO 12647 is applicable,

- directly, to publication gravure printing, including magazines, catalogues, and commercial materials,

- directly, to half-tone and continuous tone proofing processes that predict the colourimetric results of gravure printing, and

- by analogy, to process-colour gravure package printing.

It is not directly applicable to the specifics of the transformations necessary to relate digital input data to the data used to create the cylinder engraving data and/or the proofing process.

Document History

ISO 12647-4
July 15, 2014
Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 4: Publication gravure printing
This part of ISO 12647 specifies a number of process parameters and their values to be applied to four- colour publication gravure printing. The parameters and values are chosen in view of the...
November 1, 2005
Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 4: Publication gravure printing
A description is not available for this item.

References

Advertisement