ISO 13933
Steel and iron - Determination of calcium and magnesium - Inductively coupled plasma atomic emisson spectrometric method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 28 February 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a method for determination of calcium and magnesium contents in iron, cast iron, steel, and alloyed steel by inductively coupled plasma (ICP) atomic emission spectrometry. The method is applicable to the determination of calcium and magnesium contents (mass fraction) in the range of 0,000 5 % to 0,006 % and 0,000 5 % to 0,20 %, respectively.
Document History
ISO 13933
February 28, 2014
Steel and iron - Determination of calcium and magnesium - Inductively coupled plasma atomic emisson spectrometric method
This International Standard specifies a method for determination of calcium and magnesium contents in iron, cast iron, steel, and alloyed steel by inductively coupled plasma (ICP) atomic emission...