ISO 15638-12

Intelligent transport systems - Framework for cooperative telematics applications for regulated vehicles (TARV) - Part 12: Vehicle mass monitoring

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 72
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 15638 addresses the provision of vehicle mass monitoring (VMM) (4.52) and specifies the form and content of such data required to support such systems, and access methods (4.1) to that data.

The scope of this part of ISO 15638 is to provide specifications (4.44) for common communications and data exchange aspects of the application service (4.3) VMM (4.53) that a regulator (4.30) can elect to require or support as an option,

Document History

ISO 15638-12
July 15, 2014
Intelligent transport systems - Framework for cooperative telematics applications for regulated vehicles (TARV) - Part 12: Vehicle mass monitoring
This part of ISO 15638 addresses the provision of vehicle mass monitoring (VMM) (4.52) and specifies the form and content of such data required to support such systems, and access methods (4.1) to...

References

Advertisement