DSF/ISO/DIS 22401

Equipment for crop protection -- Method for measurement of potential drift from horizontal boom sprayer systems by the use of a test bench

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Plant care equipment): 65.060.40
scope:

This Standard provides a test method to measure spray sedimentation from horizontal boom sprayer systems using a test bench. The sedimentation measure gives a value for potential drift that can be used to compare different sprayer setups. This Standard is applicable to mounted, trailed and self-propelled field crop sprayers used in arable crops and horizontal boom sprayers used for weed control in orchards/vineyards and for spray application on horticultural crops.

Document History

DSF/ISO/DIS 22401
Equipment for crop protection -- Method for measurement of potential drift from horizontal boom sprayer systems by the use of a test bench
This Standard provides a test method to measure spray sedimentation from horizontal boom sprayer systems using a test bench. The sedimentation measure gives a value for potential drift that can be...
Advertisement