DS/ISO 12405-3

Electrically propelled road vehicles – Test specification for lithium-ion traction battery packs and systems – Part 3: Safety performance requirements

inactive
Buy Now
Organization: DS
Publication Date: 7 July 2014
Status: inactive
Page Count: 34
ICS Code (Electric road vehicles): 43.120
scope:

ISO 12405-3:2014 specifies test procedures and provides acceptable safety requirements for voltage class B lithium-ion battery packs and systems, to be used as traction batteries in electrically propelled road vehicles. Traction battery packs and systems used for two-wheel or three-wheel vehicles are not covered by ISO 12405-3:2014. ISO 12405-3:2014 is related to the testing of safety performance of battery packs and systems for their intended use in a vehicle. ISO 12405-3:2014 is not intended to be applied for the evaluation of the safety of battery packs and systems during transport, storage, vehicle production, repair, and maintenance services.

Document History

DS/ISO 12405-3
July 7, 2014
Electrically propelled road vehicles – Test specification for lithium-ion traction battery packs and systems – Part 3: Safety performance requirements
ISO 12405-3:2014 specifies test procedures and provides acceptable safety requirements for voltage class B lithium-ion battery packs and systems, to be used as traction batteries in electrically...
Electrically propelled road vehicles -- Test specification for Lithium-ion traction battery packs and systems - Safety performance requirements
This part of ISO 12405 specifies test procedures and provides acceptable safety requirements for voltage class B lithium-ion battery packs and systems, to be used as traction batteries in...

References

Advertisement