DSF/prEN 303 203-1 V1.1.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Medical Body Area Network Systems (MBANSs) operating in the 2 483,5 MHz to 2 500 MHz range; Part 1: Technical characteristics and test methods
| Organization: | DS |
| Status: | pending |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
Interrogators may be used with either integral or external antennas. The present document applies to RFID interrogators used in conjunction with their RFID transponders (tags). The interrogators preferably operate in the dense interrogator mode in either 200 kHz channels or 400 kHz channels as applicable using a modulated carrier. The tags respond in the adjacent channels with a modulated signal. Interrogators may be used with either integral or external antennas. four high power channels are made available for use by interrogators. The tags respond with a modulated signal preferably in the adjacent low power channels. Interrogators may be used with either integral or external antennas. ElectroMagnetic Compatibility (EMC) requirements are covered by EN 301 489-1 [i.1] and EN 301 489-3 [i.2].
Document History