DS/CEN ISO/TS 16775

Packaging for terminally sterilized medical devices – Guidance on the application of ISO 11607-1 and ISO 11607-2

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2014
Status: active
Page Count: 130
ICS Code (Sterilized packaging): 11.080.30
scope:

This document will provide guidance on the application of ISO11607-1:2006, Packaging for terminally sterilized medical devices - Part 1: Requirements for materials, sterile barrier systems and packaging systems and ISO 11607-2:2006, Packaging for terminally sterilized medical devices - Part 2: Validation requirements for forming, sealing, and assembly processes. Possible options for compliance with the requirements of Parts 1 and 2 will be addressed as special concerns than may require attention due to regional or local conditions, practices or regulations. Additional guidance on important packaging issues will also be included (see attached outline).

Document History

November 29, 2021
Packaging for terminally sterilized medical devices – Guidance on the application of ISO 11607-1 and ISO 11607-2 (ISO/TS 16775:2021)
This document provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO 11607-1 and ISO...
DS/CEN ISO/TS 16775
June 18, 2014
Packaging for terminally sterilized medical devices – Guidance on the application of ISO 11607-1 and ISO 11607-2
This document will provide guidance on the application of ISO11607-1:2006, Packaging for terminally sterilized medical devices – Part 1: Requirements for materials, sterile barrier systems and...
Packaging for terminally sterilized medical devices - Guidance on the application of ISO 11607-1 and ISO 11607-2
This Technical Specification provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO...
Packaging for terminally sterilized medical devices – Guidance on the application of ISO 11607-1 and ISO 11607-2 (ISO/DTS 16775:2021)
This document provides guidance for the application of the requirements contained in ISO 11607-1 and ISO 11607-2. It does not add to, or otherwise change, the requirements of ISO 11607-1 and ISO...
Advertisement