DSF/prEN 303 203-2 V1.1.0
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Medical Body Area Network Systems (MBANSs) operating in the 2 483,5 MHz to 2 500 MHz range; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Status: | pending |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document covers the minimum characteristics of Medical Body Area Network System (MBANS), including the spectrum monitoring and access requirements, considered necessary in order to make the best use of the available spectrum within the 2 483,5 to 2 500 MHz frequency range and to avoid harmful interference between MBANS and other users of this band. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. The types of devices that can belong to MBANSs are on-body and off-body medical sensors, patient monitoring devices and medical actuators covered by the Medical Device Directive (Directive 93/42/EEC [i.5]).
Document History