ASTM International - ASTM F714-06

Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2006
Status: inactive
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger.

1.2 Three standard outside diameter sizing systems are detailed: one known as the ISO metric system, one known as the IPS system, and the other known as the DIPS system. See for guidelines for special sizes.

1.3 The piping is intended for new construction and insertion renewal of old piping systems used for the transport of water, municipal sewage, domestic sewage, industrial process liquids, effluents, slurries, etc., in both pressure and nonpressure systems. Note 1The user must consult the manufacturer to ensure that any damage of the polyethylene pipe caused by the material being transported will not affect the service life beyond limits acceptable to the user.

1.4 All pipes produced under this specification are pressure-rated.

1.5 This specification includes criteria for choice of raw material and test methods for evaluation of raw material, together with performance requirements and test methods for determining conformance with the requirements.

1.6 Quality-control measures to be taken by manufacturers, are outlined in the appendix as a nonmandatory part of this specification.

1.7 In referee decisions, the SI units shall be used for metric-sized pipe and inch-pound units for pipe sized in the IPS system (ANSI B36.10) and DIPS system. In all cases, the values given in parentheses are provided for information only.

The following safety hazards caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2025
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes...
February 1, 2024
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes...
May 1, 2022
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes...
May 1, 2021
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes...
February 1, 2021
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in three standard outside diameter sizing systems, based on outside diameters of DIPS 3, IPS 4, Metric 90 mm and larger. For smaller sizes...
August 1, 2019
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
June 1, 2013
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
November 1, 2012
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
April 1, 2012
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
April 1, 2012
Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
December 1, 2010
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
March 1, 2008
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
December 1, 2006
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
ASTM F714-06
March 15, 2006
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
April 1, 2005
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
August 10, 2003
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
August 10, 2001
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
August 10, 2001
Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
1.1 This specification covers polyethylene (PE) pipe made in dimensions based on outside diameters of 90 mm (3.500 in.) and larger. 1.2 Three standard outside diameter sizing systems are detailed:...
Advertisement