DLA - SMD-5962-89641 REV B

MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 January 1994
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD841 Unity-gain stable, fast settling operational amplifier

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-Tl4 or CDIP2-Tl4 14 Dual-in-Line X See figure 1 12 Can 2 CQCCl-N20 20 Square leadless chip carrier

Voltage between V+ and V− terminals - - - - - - - - - - - - - - - - - 36 V dc Differential input voltage- - - - - - - - - - - - - - - - - - - - - - ±6.0 V dc Voltage at either input terminal- - - - - - - - - - - - - - - - - - - V+ to V− Peak output current (< 10% duty cycle)- - - - - - - - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −650°C to +1500°C Power dissipation (PD): Case C - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.3 W 3/ Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.5 W 3/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 3/ Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases C and X - - - - - - - - - - - - - - - - - - - - - - - - - - - 300°C/W Case 2- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 350°C/W Thermal resistance, junction-to-ambient (θJA): Case C- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Case X- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - l00°C/W Case 2- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (V+) - - - - - - - - - - - - - - - - +5 V dc to +15 V dc Negative supply voltage range (V−) - - - - - - - - - - - - - - - - −5 V dc to −15 V dc Common mode input voltage (VCM)- - - - - - - - - - - - - - - - - - ±10 V Load resistance (RL) - - - - - - - - - - - - - - - - - - - - - - - 500Ω Ambient operating temperature range (TA) - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 13, 2018
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 4, 2012
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 11, 2007
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 11, 2001
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89641 REV B
January 3, 1994
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 18, 1993
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
July 7, 1992
MICROCIRCUIT, LINEAR, FAST SETTLING, UNITY-GAIN STABLE, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement