DIN EN 14037-3
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Thermal conversion, rating methods and evaluation of the radiant thermal output; German version EN 14037-3:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
December 1, 2016
An der Decke frei abgehaengte Heiz- und Kuehlflaechen fuer Wasser mit einer Temperatur unter 120 °C - Teil 3: Vorgefertigte Deckenstrahlplatten zur Raumheizung - Waermetechnische Umrechnungen, Bewertungsmethoden und Festlegung der Strahlungs-Waermeleistung; Deutsche Fassung EN 14037-3:2016
Diese Europäische Norm legt das Verfahren zur Ermittlung der Nennwärmeleistung (ΦD) und der mittleren Oberflächentemperatur (trp) von vorgefertigten Deckenstrahlplatten fest.
Vorgefertigte...
September 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 3: Rating method and evaluation of radiant thermal output of ceiling mounted radiant panels; German and English version FprEN 14037-3:2015
A description is not available for this item.
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 3: Rating method and evaluation of radiant thermal output of ceiling mounted radiant panels; German version prEN 14037-3:2011
A description is not available for this item.
DIN EN 14037-3
August 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Thermal conversion, rating methods and evaluation of the radiant thermal output; German version EN 14037-3:2003
A description is not available for this item.
December 1, 2000
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 3: Thermal conversion, rating methods and evaluation of radiant thermal output; German version prEN 14037-3:2000
A description is not available for this item.