ACI 306R

Cold Weather Concreting

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 1988
Status: inactive
Page Count: 26

Document History

September 1, 2016
Guide to Cold Weather Concreting
This guide discusses general recommendations, concrete temperature during mixing and placing, temperature loss during delivery, preparation for cold weather concreting, protection requirements for...
October 1, 2010
Guide to Cold Weather Concreting
INTRODUCTION Cold weather exists when the air temperature has fallen to, or is expected to fall below 40°F (4°C) during the protection period. The protection period is defined as the time required...
January 1, 1988
Cold Weather Concreting
INTRODUCTION Definition of cold weather This report describes construction procedures which, if properly followed, can result in concrete placed in cold weather of sufficient strength and durability...
January 1, 1988
Cold Weather Concreting
The general requirements for producing satisfactory concrete during cold weather are discussed, and methods for satisfying these requirements are described. One of the objectives of cold weather...
ACI 306R
January 1, 1988
Cold Weather Concreting
A description is not available for this item.

References

Advertisement