DS/EN 302404 V8.0.1

Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Lower Layers of the CTS Radio Interface; Stage 2 (GSM 03.52 version 8.0.1 Release 1999)

active
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The present document gives an overall description of the lower layers of the radio interface for GSM based Cordless Telephony Systems (GSM-CTS). The GSM-CTS system is intended to provide a cordless connection between the fixed network and GSM-based CTS Mobile Stations (CTS-MS) via a private CTS Fixed Part (CTS-FP). Stage 1 is an overall description, from the service subscribers and user's standpoint, that view the network as a single entity which provides service to the user. GSM 02.56 contains the CTS Stage 1 service description. GSM 03.56 is a Stage 2 document that describes the system architecture of the GSM Cordless Telephone Systems (GSM-CTS), i.e. the system elements, the system interfaces and the functional capabilities.

Document History

January 15, 2002
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Lower Layers of the CTS Radio Interface; Stage 2 (GSM 03.52 version 7.1.1 Release 1998)
The present document gives an overall description of the lower layers of the radio interface for GSM based Cordless Telephony Systems (GSM-CTS). The GSM-CTS system is intended to provide a cordless...
DS/EN 302404 V8.0.1
January 15, 2002
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; Lower Layers of the CTS Radio Interface; Stage 2 (GSM 03.52 version 8.0.1 Release 1999)
The present document gives an overall description of the lower layers of the radio interface for GSM based Cordless Telephony Systems (GSM-CTS). The GSM-CTS system is intended to provide a cordless...
Advertisement