CGSB - 51-GP-52MA

Vapor Barrier, Jacket and Facing Material for Pipe, Duct and Equipment Thermal Insulation

active, Most Current
Organization: CGSB
Publication Date: 1 February 1989
Status: active
Page Count: 10
scope:

This standard applies to two types of vapour barrier jacket and facing material comprised of aluminum foil, glas fibre scrim and paper laminated with adhesive, for use in the temperature range of -20 to 65°C over thermal insulation for pipes, ducts and equipment.

Document History

51-GP-52MA
February 1, 1989
Vapor Barrier, Jacket and Facing Material for Pipe, Duct and Equipment Thermal Insulation
This standard applies to two types of vapour barrier jacket and facing material comprised of aluminum foil, glas fibre scrim and paper laminated with adhesive, for use in the temperature range of -20...

References

Advertisement