ASTM International - ASTM D3209-93(2015)
Standard Test Method for Freeze/Thaw Resistance of Polymer Floor Polishes
| Organization: | ASTM International |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
| ICS Code (Cleaning appliances): | 97.080 |
significance And Use:
3.1 This test method is used to determine the effect of freezing on floor polishes. It may be used to predict the stability of a floor polish when exposed to freezing.
scope:
1.1 This test method covers the determination of the stability of polymer emulsion floor polishes when these are exposed to repeated cycles of freezing and thawing. Possible degradation of the emulsion is observed and possible reduction of initial gloss is measured.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History