ASME A112.19.4

Porcelain Enameled Formed Steel Plumbing Fixtures

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1977
Status: inactive
Page Count: 23
scope:

The Standard covers materials, methods of in· spection, dimensions, testing and identification of porcelain enameled formed steel plumbing fixtures such as bathtubs, sinks and lavatories which are in general use and demand. Defmitions are given for certain trade terms.

PURPOSE

The purpose of this American National Stand· ard is to provide a nationally recognized standard for the guidance of manufacturers, distributors and users of porcelain enameled formed steel plumbing ftx· tures. The Standard is intended to promote better understanding between suppliers and purchasers re· garding significant features of the fixtures, to provide a basis for fair competition in furnishing ftxtures that meet the principal demands of the trade, and yet in no way restrict development and design innovations and improvement of durability of the ftxtures.

Document History

December 16, 1994
Porcelain Enameled Formed Steel Plumbing Fixtures
This Standard covers materials, methods of inspection, dimensions, testing, and identification of porcelain enameled formed steel plumbing fixtures, such as bathtubs, sinks, and lavatories, which are...
December 16, 1994
Porcelain Enameled Formed Steel Plumbing Fixtures
This Standard covers materials, methods of inspection, dimensions, testing, and identification of porcelain enameled formed steel plumbing fixtures, such as bathtubs, sinks, and lavatories, which are...
January 1, 1994
Porcelain Enameled Formed Steel Plumbing Fixtures
A description is not available for this item.
August 16, 1984
PORCELAIN ENAMELED FORMED STEEL PLUMBING FIXTURES (REVISION OF ANSI A112.19.4-1977); ERRATA - NOVEMBER 1986
A description is not available for this item.
ASME A112.19.4
January 1, 1977
Porcelain Enameled Formed Steel Plumbing Fixtures
The Standard covers materials, methods of in· spection, dimensions, testing and identification of porcelain enameled formed steel plumbing fixtures such as bathtubs, sinks and lavatories which are in...
Advertisement