ASME B16.39

Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300

inactive
Buy Now
Organization: ASME
Publication Date: 31 December 1998
Status: inactive
Page Count: 20
scope:

General

This Standard for threaded malleable iron unions, classes 150, 250, and 300, provides requirements for the following:

(a) design

(b) pressure-temperature ratings

(c) size

(d) marking

(e) materials

(f) joints and seats

(g) threads

(h) hydrostatic strength

(i) tensile strength

(j) air pressure test

(k) sampling

(l) coatings

(m) dimensions

Standard Units

U.S. customary units are the standard. Metric units are shown for information and reference only. (See Annex A.)

Quality Systems

Requirements relating to the product manufacturers' quality system programs are described in Annex B.

References

Standards and specifications adopted by reference in this Standard are shown in Annex I, which is part of this Standard.

Document History

March 18, 2020
Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300
General This Standard covers threaded malleable iron unions, Classes 150, 250, and 300. It also contains provisions for using steel for NPS 1∕8 unions. This Standard includes (a) design (b)...
October 15, 2014
Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300
General This Standard covers threaded malleable iron unions, Classes 150, 250, and 300. It also contains provisions for using steel for NPS 1⁄8 unions. This Standard includes (a) design (b)...
October 9, 2009
Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300
General This Standard covers threaded malleable iron unions, Classes 150, 250, and 300. It also contains provisions for using steel for NPS 1⁄8 unions. This Standard includes (a) design (b)...
ASME B16.39
December 31, 1998
Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300
General This Standard for threaded malleable iron unions, classes 150, 250, and 300, provides requirements for the following: (a) design (b) pressure-temperature ratings (c) size (d) marking (e)...
January 1, 1986
Malleable Iron Threaded Pipe Unions Classes 150, 250, and 300
A description is not available for this item.
January 1, 1977
MALLEABLE IRON THREADED PIPE UNIONS CLASS 150, 250 AND 300
A description is not available for this item.

References

Advertisement