DIN 52612-2
Tesing of thermal insulating materials; determination of thermal conductivity by means of the guarded hot plate apparatus; conversion of the measured values for building applications
| Organization: | DIN |
| Publication Date: | 1 June 1984 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
Scope and field of application
This standard gives the procedure to be followed to obtain, from the measured values of thermal conductivity determined in accordance with DIN 52612 Part 1, hereinafter designated λg,a value λz that serves as a basis for establishing a calculated value of the thermal conductivity (value to be used when verifying by calculation) for building applications 1). or as a basis for determining whether the material tested complies with the calculated value stipulated by the building inspectorate.
Document History