NEMA - ANSI C81.10

Electric Lamp Bases and Holders - Screw-Shell Types

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1976
Status: inactive
Page Count: 171
scope:

This standard covers specifications for all sizes of Edison- type screw-shell lamp bases, both as separate bases and also in their final form as mounted on finished lamps, and for the corresponding sizes of screw-shell lampholders. Also included are the necessary gages used to check the dimensions of the bases and holders. The intent of this standard is to ensure the proper engagement and fit of the base and the holder and to provide for the interchangeability of bases or holders of a given type and size.

The dimensional information provided for the threads of the medium (E26) size of base and holder is also applicable to screw-plug fuses and fuseholders.

Document History

ANSI C81.10
January 1, 1976
Electric Lamp Bases and Holders - Screw-Shell Types
This standard covers specifications for all sizes of Edison- type screw-shell lamp bases, both as separate bases and also in their final form as mounted on finished lamps, and for the corresponding...

References

Advertisement