ASSE 1013
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Fire Protection Principle Backflow Preventers
| Organization: | ASSE |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 34 |
scope:
Description
This standard applies to two types of backflow prevention assemblies
identified as (RP) "Reduced
Pressure Principle Backflow Preventers" and (RPF) "Reduced Pressure
Principle Fire Protection
Backflow Preventers." These assemblies consist of two (2)
independently-acting
This standard also applies to Manifold Reduced Pressure Principle Backflow Assemblies. They consist of two or more complete Reduced Pressure Principle Backflow Preventers in parallel. The assemblies do not need to be of the same pipe size. The manifold size shall be identified by the single inlet and outlet of the manifold reduced pressure principal backflow assembly. It shall consist of shut-off valves on the inlet and outlet of each of the assemblies in the manifold and the shut-off valves shall be line sized to each backflow assembly in the manifold.
Size Range
Connection pipe sizes shall be in accordance with Table 1.
Pressure Range
An RP assembly shall be designed for a working pressure of at least 150.0 psi (1034.3 kPa).
An RPF assembly shall be designed for a working pressure of at least 175.0 psi (1206.7 kPa).
Temperature Range
(a) Assemblies designed to be installed in cold water lines only shall be designed for flow temperatures of at least 33.0 °F to 140.0 °F (0.6 °C to 60.0 °C).
(b) Assemblies designed to be installed in cold or hot water lines only shall be designed for flow temperatures of at least 33.0 °F to 180.0 °F (0.6 °C to 82.2 °C).
Document History