CSA/AM - ANSI Z21.63/CSA 11.3

Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 1978
Status: inactive
Page Count: 29
scope:

PREFACE

This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable camp heaters of other than the catalytic type for use with liquefied petroleum gases.

Nothing in this standard is to be considered in any way as indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of portable camp heaters, the construction and performance of which may exceed the various provisions specified herein. In its preparation, full recognition has been given to possibilities of improvement through ingenuity of design. As progress takes place, revisions may become necessary. When they are believed desirable, recommendations should be forwarded to the Chairman of American National Standards Committee Z21, 8501 East Pleasant Valley Road, Cleveland, Ohio 44131.

Safe and satisfactory operation of a portable camp heater of other than the catalytic type depends to a great extent upon its proper utilization and maintenance, and this publication includes applicable specifications for instructions and markings.

Document History

January 1, 2019
Portable Type Gas Camp Heaters
A description is not available for this item.
January 1, 2014
Portable Type Gas Camp Heaters
This Standard applies to unvented portable type gas camp heaters of the catalytic and infrared type only up to and including a maximum input of 12,000 Btu/hr (3 517 w) using propane, butane, and...
August 1, 2011
Portable Type Gas Camp Heaters
This standard applies to unvented portable type gas camp heaters of the infrared type only up to and including a maximum input of 12,000 Btu/hr (3 517 w) using propane, butane, and liquefied...
September 1, 2003
Portable Type Gas Camp Heaters
PREFACE: The standards set forth herein apply to the first edition of the Standard for Portable Type Gas Camp Heaters, ANSI Z21.63-2000 • CSA 11.3-2002, and Addenda thereto Z21.63a-2001 • CSA...
November 1, 2001
Portable Type Gas Camp Heaters
A description is not available for this item.
December 1, 2000
Portable Type Gas Camp Heaters
SCOPE: This standard applies to unvented portable type gas camp heaters, of the infrared type only, up to and including a maximum input of 12 000 Btuh (3.52 kW) using propane, butane and liquefied...
December 1, 2000
Portable Type Gas Camp Heaters
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable type gas camp heaters. It is the result of years...
January 1, 1999
Portable Type Gas Camp Heaters
PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of portable type gas camp heaters. It is the result of years of...
January 1, 1984
Portable Camp Heaters of Other Than the Catalytic Type for Use with Propane Gas
PREFACE The standards set forth herein apply to the first edition of the Standard for Portable Camp Heaters of Other Than the Catalytic Type for Use With Liquefied Petroleum Gases, ANSI 221.63-1978,...
January 1, 1981
Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases
PREFACE The standards set forth herein-apply to the first edition of the Standard for Portable Camp Heaters of Other Than the Catalytic Type for Use With Liquefied Petroleum Gases, ANSI Z21.63-1978,...
January 1, 1979
Portable Type Gas Camp Heaters
This standard applies to unvented portable type gas camp heaters, of the catalytic and infra-red types only, up to and including a maximum input of 12 O00 Btuh (3.517 kW) intended for use either...
ANSI Z21.63/CSA 11.3
January 1, 1978
Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable camp heaters of other than the catalytic type...
Advertisement