CEN - EN ISO 15245-1

Gas cylinders Parallel threads for connection of valves to gas cylinders Part 1: specification

inactive
Organization: CEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 20
ICS Code (Pressure vessels): 23.020.30

Document History

June 1, 2021
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
This document specifies definitions, dimensions and tolerances of parallel screw threads of M30 x 2, M25 x 2 and M18 x 1,5, for the connection of valves to medical and industrial gas cylinders. This...
October 1, 2001
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 1: Specification
This part of ISO 15245 specifies definitions, dimensions and tolerances of parallel screw threads of nominal diameter 30 mm (designated 30P), 25 mm (designated 25P) and 18 mm (designated 18P), for...
EN ISO 15245-1
October 1, 2001
Gas cylinders Parallel threads for connection of valves to gas cylinders Part 1: specification
A description is not available for this item.

References

Advertisement