ISO 2338

Parallel Pins, of Unhardened Steel and Austenitic Stainless Steel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 1997
Status: active
Page Count: 6
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.

Document History

ISO 2338
November 1, 1997
Parallel Pins, of Unhardened Steel and Austenitic Stainless Steel
This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.
January 1, 1986
Parallel Pins, Unhardened
A description is not available for this item.

References

Advertisement