IEEE 830

Recommended Practice for Software Requirements Specifications

inactive
Buy Now
Organization: IEEE
Publication Date: 25 June 1998
Status: inactive
Page Count: 38
scope:

This is a recommended practice for writing software requirements specifications. It describes the content and qualities of a good software requirements speciÞcation (SRS) and presents several sample SRS outlines.

This recommended practice is aimed at specifying requirements of software to be developed but also can be applied to assist in the selection of in-house and commercial software products. However, application to already-developed software could be counterproductive.

When software is embedded in some larger system, such as medical equipment, then issues beyond those identified in this recommended practice may have to be addressed.

This recommended practice describes the process of creating a product and the content of the product. The product is an SRS. This recommended practice can be used to create such an SRS directly or can be used as a model for a more specific standard.

This recommended practice does not identify any specific  method, nomenclature, or tool for preparing an SRS.

Overview

This recommended practice describes recommended approaches for the speciÞcation of software requirements. It is divided into Þve clauses. Clause 1 explains the scope of this recommended practice. Clause 2 lists the references made to other standards. Clause 3 provides definitions of specific terms used. Clause 4 provides background information for writing a good SRS. Clause 5 discusses each of the essential parts of an SRS. This recommended practice also has two annexes, one which provides alternate format templates, and one which provides guidelines for compliance with IEEE/EIA 12207.1-1997.

Document History

June 25, 1998
Recommended Practice for Software Requirements SpeciÞcations
This is a recommended practice for writing software requirements speciÞcations. It describes the content and qualities of a good software requirements speciÞcation (SRS) and presents several sample...
IEEE 830
June 25, 1998
Recommended Practice for Software Requirements Specifications
This is a recommended practice for writing software requirements specifications. It describes the content and qualities of a good software requirements speciÞcation (SRS) and presents several sample...
January 1, 1993
Recommended Practice for Software Requirements Specifications
This is a recommended practice for writing software requirements specifications. It describes the content and qualities of a good software requirements specification (SRS) and presents several sample...
January 1, 1984
GUIDE TO SOFTWARE REQUIREMENTS SPECIFICATIONS; (IEEE COMPUTER SOCIETY DOCUMENT)
A description is not available for this item.

References

Advertisement