DLA - MS21430 REV A
VALVE, CHECK, FUEL AND AIR, POPPET TYPE, ZERO, LEAK
| Organization: | DLA |
| Publication Date: | 6 December 1977 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document.
MATERIAL: SEE PROCUREMENT SPECIFICATION. FINISH: SEE PROCUREMENT SPECIFICATION. REMOVE ALL BURRS AND BREAK SHARP EDGES .016 MAXIMUM DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: DECIMALS ±010. PART NUMBER: PART NUMBER CONSISTS OF MS NUMBER PLUS THE CLASS LETTER "A", "B", OR "C" (SEE MIL-V-7899) FOLLOWED BY THE STYLE NUMBER PLUS THE DASH SIZE NUMBER. EXAMPLES: MS21430A1-24, MS21430B1-24, MS21430C1-24.
FOR DESIGN FEATURE PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN. REFERENCE DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT OF DATE OF INVITATIONS FOR BID.
INTERNATIONAL INTEREST
Document History