NPFC - MIL-M-38510/221
MICROCIRCUITS, DIGITAL, 16,384 BIT MOS, ULTRAVIOLET ERASABLE, PROGRAMMABLE READ-ONLY MEMORY (EPROM), MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 14 November 1983 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the detail requirements for monolithic silicon, N-channel MOS erasable programmable read-only memory microcircuits which employ the ultraviolet light erasing technique. One product assurance class and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be as specified in MIL-M-38510, except the "JAN" or "J" certification shall not be used.
The device type shall be as follows:
Device type Circuit 01 2048 × 8-bit EPROM
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) J D-3 (24-lead, ½" × 1-¼"), dual-in-line package 1/
Supply voltage, VCC 2/ - - - - - - - - - - - - −0.3 V to 6.0 V All input or output voltages 2/- - - - - - - - −0.3 V to 6.0 V Program input, VPP - - - - - - - - - - - - - - −0.3 V to 26.5 V Operating case temperature range 3/- - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - −65°C to +125°C Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (θJC) - - 30°C/W Maximum power dissipation, (PD) per device Programming- - - - - - - - - - - - - - - - - 1.88 W Operating- - - - - - - - - - - - - - - - - - 1.0 W Junction temperature (TJ)- - - - - - - - - - - +160°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage VCC - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage, VIH- - - - - 2.0 V dc to VCC +1 Maximum low level input voltage, VIL - - - - - −0.1 V dc to 0.80 V dc High level program input voltage, VIH(PR)- - - 24 V to 26 V Case operating temperature range (TC)- - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History