ASTM A201

Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels

inactive
Buy Now
Organization: ASTM
Publication Date: 4 October 1954
Status: inactive
Page Count: 3
scope:

This specification covers carbonsilicon steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler shells, boilers for stationary service and other pressure vessels. The maximum thickness of flange quality plates to be specified under this specification shall be 2 in.; of firebox quality plates of grade A shall be 12 in.; and of grade B shall be 8 in. Welding technique is of fundamental importance and it is presupposed that welding procedure will be in accordance with approved methods.

Document History

June 1, 1961
Tentative Specification for Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels
This specification covers carbonsilicon steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler...
June 1, 1957
Tentative Specification for CARBON-SILICON STEEL PLATES OF INTERMEDIATE TENSILE RANGES FOR FUSION-WELDED BOILERS AND OTHER PRESSURE VESSELS
This specification covers carbonsilicon steel plates, in two intermediate tensile strength ranges designated grades Aand B, intended particularly for fusion welding; for use in locomotive boiler...
ASTM A201
October 4, 1954
Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels
This specification covers carbonsilicon steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler...
September 5, 1952
Tentative Specification for CARBON-SILICON STEEL PLATES OF INTERMEDIATE TENSILE RANGES FOR FUSION-WELDED BOILERS AND OTHER PRESSURE VESSELS
This specification covers carbonsilicon steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler...
September 26, 1950
Tentative Specification for Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels
This specification covers carbon-silicon steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler...
December 21, 1949
Tentative Specification for Carbon-Silicon Steel Plates of Intermediate Tensile Ranges for Fusion-Welded Boilers and Other Pressure Vessels
These specifications cover carbon-silicon-steel plates, in two intermediate tensile strength ranges designated grades A and B, intended particularly for fusion welding; for use in locomotive boiler...
Advertisement