ASTM B289

Tentative Specification for MOLYBDENUM WIRE UNDER 20 MILS IN DIAMETER

inactive
Buy Now
Organization: ASTM
Publication Date: 1 June 1954
Status: inactive
Page Count: 4
scope:

(a) These specifications cover two grades of molybdenum wire less than 20 mils in diameter, as follows:

Grade 1.-Commercially pure molybdenum wire suitable for leads, hooks, supports, metal to glass seals, and heater wire.

Grade 2.-Commercially pure molybdenum wire suitable for mandrels.

(b) The term wire applies to all material that is spooled or coiled and in short cut lengths 0.020 in. or less in diameter.

Document History

ASTM B289
June 1, 1954
Tentative Specification for MOLYBDENUM WIRE UNDER 20 MILS IN DIAMETER
(a) These specifications cover two grades of molybdenum wire less than 20 mils in diameter, as follows: Grade 1.-Commercially pure molybdenum wire suitable for leads, hooks, supports, metal to glass...

References

Advertisement