AFNOR - NF EN 3035

Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification : 1100 MPa (at ambient temperature) / 235 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 March 1997
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3035
March 1, 1997
Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification : 1100 MPa (at ambient temperature) / 235 degrees celsius.
A description is not available for this item.
Advertisement