ASTM B61

Standard Specification for Steam or Valve Bronze Castings

inactive
Buy Now
Organization: ASTM
Publication Date: 25 June 1982
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

This specification2 covers a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92203) used for component castings of valves, flanges, and fittings.

The values stated in inch-pound units are to be regarded as the standard.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-61 in Section II of that Code.

3 The UNS system for copper and copper alloys (see Recommended Practice E 527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00." The suffix can be used to accommodate composition variations of the base alloy.

Document History

May 1, 2015
Standard Specification for Steam or Valve Bronze Castings
This specification2 establishes requirements for a highgrade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The...
B61
May 1, 2015
Standard Specification for Steam or Valve Bronze Castings
This specification2 establishes requirements for a highgrade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The...
April 1, 2008
Standard Specification for Steam or Valve Bronze Castings
This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The...
April 1, 2008
Standard Specification for Steam or Valve Bronze Castings
This specification2 establishes requirements for a highgrade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The...
December 10, 2002
Standard Specification for Steam or Valve Bronze Castings
(Footnote *) This specification(Footnote 2) establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200(Footnote 3)) used for component castings of...
B61
December 10, 2002
Standard Specification for Steam or Valve Bronze Castings
A description is not available for this item.
February 15, 1993
Standard Specification for Steam or Valve Bronze Castings
1. Scope * 1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and...
July 27, 1990
STANDARD SPECIFICATION FOR STEAM OR VALVE BRONZE CASTINGS
This specification2 covers a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The values stated in inch-pound...
July 25, 1986
STANDARD SPECIFICATION FOR STEAM OR VALVE BRONZE CASTINGS
A description is not available for this item.
July 26, 1985
STEAM OR VALVE BRONZE CASTINGS, SPEC. FOR
This specification2 covers a high-grade steam-metai or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The values stated in inch-pound...
ASTM B61
June 25, 1982
Standard Specification for Steam or Valve Bronze Castings
This specification2 covers a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92203) used for component castings of valves, flanges, and fittings. The values stated in inch-pound...
March 3, 1980
Standard Specification for Steam or Valve Bronze Castings
This specification2 covers a high-grade steam-metal or value-bronze alloy (Copper Ally (UNS No. C922003)) used for component castings of valves, flanges, and fittings. NOTE 1-The values stated in...
January 1, 1942
STANDARD SPECIFICATION FOR STEAM OR VALVE BRONZE CASTINGS
These specifications cover alloy castings, the alloy being a composition of copper, tin, lead, and zinc, commonly used as a high-grade steam metal or valve bronze3. 3 The Rules for Construction of...

References

Advertisement