DLA - SMD-5962-88579

MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING VIDEO OPERATIONAL AMPLIFIER,

inactive
Organization: DLA
Publication Date: 30 November 1988
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function VIO (TA = +25°C) 01 HOS-050A Fast settling video operational amplifier ±15 mV 02 HOS-060SH Fast settling video operational amplifier ±1.5 mV

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (12-lead, .605" × .181"), can package

Supply voltage range (VS)- - - - - - - - - - - - - ±18 V dc Input voltage range - - - - - - - - - - - - - - ±18 V dc Power dissipation (PD), TA = +25°C - - - - - - - - 1.5 W Storage temperature range- - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - +300°C Junction temperature - - - - - - - - - - - - - - +165°C Thermal resistance, junction-to-case (θJC) - - - 12°C/W Thermal resistance, junction-to-ambient (θJA)- - 98°C/W

Ambient operating temperature range (TA) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 16, 2009
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING VIDEO OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 29, 2002
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING VIDEO OPERATIONAL AMPLIFIER,
A description is not available for this item.
SMD-5962-88579
November 30, 1988
MICROCIRCUIT, HYBRID, LINEAR, FAST SETTLING VIDEO OPERATIONAL AMPLIFIER,
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement