FORD - WSS-M33J3-F4

ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET TINTED CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-D1, ETCH RESISTANT, EXTERIOR

inactive
Organization: FORD
Publication Date: 1 July 1998
Status: inactive
Page Count: 21
scope:

1. SCOPE

The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation. WSS-M33J3-D1/F5 replaces ESB-M33J3- A1/C5.

Document History

April 9, 2002
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET TINTED CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-D1, ETCH RESISTANT, EXTERIOR
1. SCOPE The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...
WSS-M33J3-F4
July 1, 1998
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET TINTED CLEARCOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J3-D1, ETCH RESISTANT, EXTERIOR
1. SCOPE The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...

References

Advertisement