DS/EN 61290-1-3

Optical amplifiers – Test methods – Part 1-3: Power and gain parameters – Optical power meter method

inactive
Organization: DS
Publication Date: 10 January 2006
Status: inactive
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
scope:

This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOA), and waveguides (POWA). NOTE - The applicability of the test methods described in the present standard to distributed Raman amplifiers is for further study. The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical power meter test method, of the following OA parameters, as defined in Clause 3 of IEC 61291-1.

Document History

June 18, 2015
Optical amplifiers – Test methods – Part 1-3: Power and gain parameters – Optical power meter method
This part of IEC 61290 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth...
DS/EN 61290-1-3
January 10, 2006
Optical amplifiers – Test methods – Part 1-3: Power and gain parameters – Optical power meter method
This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either...
October 1, 1998
Optical fibre amplifiers - Basic specification - Part 1-3: Test methods for gain parameters - Optical power meter
This part of IEC 61290 applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish...
Optical amplifiers - Test methods - Part 1-3: Optical power and gain parameters - Optical power meter method
This part of IEC 61290-1 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either...
Advertisement