ASTM International - ASTM D713-12
Standard Practice for Conducting Road Service Tests on Fluid Traffic Marking Materials
| Organization: | ASTM International |
| Publication Date: | 15 December 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road equipment and installations): | 93.080.30 |
significance And Use:
3.1 This practice is an accelerated evaluation of bead retention, retroreflectivity, daytime color, night time color, and wear characteristics of fluid traffic marking materials. It is used to... View More
scope:
1.1 This practice covers the determination of the relative service life of fluid traffic marking materials such as paint, thermoplastic, epoxy, and polyester products under actual road conditions using transverse test lines. Materials under test are applied under prescribed conditions and periodic observations are made using prescribed performance criteria.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History