NPFC - MIL-T-28885
TRANSMITTER, RADIO, AN/FRT-83(B)
| Organization: | NPFC |
| Publication Date: | 6 August 1984 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This specification covers the design, construction, and performance of the Radio Transmitter, AN/FRT-83(B), hereinafter referred to as the transmitter. The transmitter is a Navy general-purpose transmitter accepted for use on high-frequency (HF), independent sideband (ISB), and single sideband (SSB) radio communication circuits. The transmitter is a 1000 watt (W) peak-envelope-power (PEP) and average (avg) power, frequency synthesized, forced air-cooled radio transmitter that features complete automatic tuning capability to the frequency selected at the MD-777(A)/FRT, hereinafter referred to as the exciter. The transmitter is capable of remote control when equipped with the AN/FSQ-98(A) remote control system. The transmitter features modular construction that permits removal and replacement of subassemblies by maintenance personnel. The transmitter operating frequency range is from 2.0000 megahertz (MHz) to 29.9999 MHz in 100 hertz (Hz) steps.
intended Use:
The transmitter covered by this specification is a Navy general-purpose shore based radio transmitter for point-to-point HF communications.
Document History