The purpose of this part of ISO/IEC 16500 is to specify normative protocols and associated dynamic system behavior, including session and connection manipulation, configuration and download, for an...
This part of ISO/IEC 16500 on “Contours: Technology Domain” describes the system functions and DAVIC tools relevant to the Contours defined in ISO/IEC TR 165001. A goal of this part of ISO/IEC 16500...
This part of ISO/IEC 15068 defines a software packaging layout and utilities that operate on that packaging layout as well as software installed from that packaging layout. The scope of this part of...
This part of ISO/IEC 16500 describes an Abstract System Reference Model (ASRM) at the highest level first and then creates a specific instance of this abstract model to define the DAVIC System...
This part of ISO/IEC 16500 covers the high and mid layer protocols for DAVIC systems. It defines a set of protocol components (“tools”) which are referenced by ISO/IEC 16500-2 (“System Dynamics,...
This part of ISO/IEC 16500 provides the interface requirements for Usage Information provided by the DAVIC System to support External Support Systems (ESS) such as billing systems, pricing systems...